Littelfuse, Inc. SMD 3.5A Circuit Protection Fuse 015403.5DRTL

Description
Fuse Chip Slow Blow Acting 3.5A SMD Solder Pad 9.73 X 5.03 X 3.81mm T/R CSA/PSE/UL Product overview: 015403.5DRTL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-015403.5DRTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Chip Slow Blow Acting 3.5A SMD Solder Pad 9.73 X 5.03 X 3.81mm T/R CSA/PSE/UL Product overview: 015403.5DRTL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-015403.5DRTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3.5A Circuit Protection Fuse
139-015403.5DRTL
SMD 3.5A Circuit Protection Fuse 139-015403.5DRTL
Fuse Chip Slow Blow Acting 3.5A SMD Solder Pad 9.73 X 5.03 X 3.81mm T/R CSA/PSE/UL Product overview: 015403.5DRTL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-015403.5DRTL can be used for catalog matching and distributor lookup.

Fuse Chip Slow Blow Acting 3.5A SMD Solder Pad 9.73 X 5.03 X 3.81mm T/R CSA/PSE/UL Product overview: 015403.5DRTL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-015403.5DRTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 015403.5DRTL - 904439-015403.5DRTL - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 015403.5DRTL
904439-015403.5DRTL
Fuses - 015403.5DRTL 904439-015403.5DRTL
Manufacturer: Littelfuse Inc. Win Source Part Number: 904439-015403.5DRTL Series: OMNI-BLOK® 154TL Operating Temperature Range: -55°C ~ 125°C Features: 3.5 A 125 V AC 125 V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder Package: 2-SMD, Square End Block with Holder Package: Reel - TR Mounting: Holder, Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.10.0040 Other Part Number: 15403.5DRTL, -015403.5DRTL

Manufacturer: Littelfuse Inc.
Win Source Part Number: 904439-015403.5DRTL
Series: OMNI-BLOK® 154TL
Operating Temperature Range: -55°C ~ 125°C
Features: 3.5 A 125 V AC 125 V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder
Package: 2-SMD, Square End Block with Holder
Package: Reel - TR
Mounting: Holder, Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.10.0040
Other Part Number: 15403.5DRTL, -015403.5DRTL

Buy Now Datasheet
Fuses - 015403.5DRTL-ND - DigiKey
Thief River Falls, MN, United States
3.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder

3.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder

Buy Now Datasheet
Circuit Protection - Fuses 015403.5DRTL
FUSE BRD MNT 3.5A 125VAC/VDC SMD

FUSE BRD MNT 3.5A 125VAC/VDC SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-015403.5DRTL 904439-015403.5DRTL 015403.5DRTL-ND 015403.5DRTL
Product Name SMD 3.5A Circuit Protection Fuse Fuses - 015403.5DRTL Fuses Circuit Protection - Fuses
Approvals / Standards RoHS UL
Rated Voltage 125 volts 125 volts
Rated Current 3.5 amps 3.5 amps
Mounting Holder, Surface Mount Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

MCB Bus Bar Connector - 1492-AAT1LP - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fuses - CCF1N2DTTE - 1173188-CCF1N2DTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 2 amps
View Details
2 suppliers
Fuses - 002312403 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 6 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers