Littelfuse, Inc. FLAT PAK Fuses 0203003.HXG

Description
FLAT PAK Fuses
Request a Quote Datasheet
Description
FLAT PAK Fuses
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FLAT PAK Fuses - 0203003.HXG - Littelfuse, Inc.
Rosemont, IL, United States
FLAT PAK Fuses
0203003.HXG
FLAT PAK Fuses 0203003.HXG
FLAT PAK Fuses

FLAT PAK Fuses

Fuses - F4578-ND - DigiKey
Thief River Falls, MN, United States
3A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Gull Wing

3A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Gull Wing

Buy Now Datasheet
Singapore, Singapore
SMD 3A 250V Circuit Protection Fuse
139-0203003.HXG
SMD 3A 250V Circuit Protection Fuse 139-0203003.HXG
Fuse Subminiature Slow Blow Acting 3A 250V SMD Gull Wing 10.16 X 6.35 X 4.19mm Thermoplastic Bulk CSA/UL Product overview: 0203003.HXG from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0203003.HXG can be used for catalog matching and distributor lookup.

Fuse Subminiature Slow Blow Acting 3A 250V SMD Gull Wing 10.16 X 6.35 X 4.19mm Thermoplastic Bulk CSA/UL Product overview: 0203003.HXG from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0203003.HXG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
0203003.HXG
Circuit Protection - Fuses 0203003.HXG
FUSE BOARD MOUNT 3A 250VAC 2SMD

FUSE BOARD MOUNT 3A 250VAC 2SMD

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 0203003.HXG F4578-ND 139-0203003.HXG 0203003.HXG
Product Name FLAT PAK Fuses Fuses SMD 3A 250V Circuit Protection Fuse Circuit Protection - Fuses
Mounting Solderable (Surface Mount Technology) Solderable (Surface Mount Technology)
Approvals / Standards RoHS UL; CSA
Features Time Lag
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 004110376 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 80 amps
View Details
Fuses - CCF1N10TTE - 1180042-CCF1N10TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 10 amps
View Details
4 suppliers