Fuse Chip Slow Blow Acting 0.375A 125V SMD Solder Pad 6.5 X 3.7 X 3.9mm Ceramic T/R UL Product overview: 0157.375DRT from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.375A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.375A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0157.375DRT can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 759944-0157.375DRT
Series: NANO2 157T
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 2-SMD, Square End Block with Clip
Current Rating: 375mA
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Response Time: Slow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 0.101
Approvals: cULus
Mounting: Holder/Surface Mount
Resistance: 1.2214 Ohm
Family Name: 157
Categories: Circuit Protection
Dimension: 0.256" L x 0.146" W x 0.154" H (6.50mm x 3.70mm x 3.90mm)
Introduction Date: January 14, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
375mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip
375mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip
375mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip
FUSE BRD MT 375MA 125VAC/VDC SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0157.375DRT | 759944-0157.375DRT | F2974CT-ND | 0157.375DRT |
| Product Name | SMD 0.375A 125V Circuit Protection Fuse | Fuses - 0157.375DRT | Fuses | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | UL | ||
| Rated Voltage | 125 volts | 125 volts | 125 volts | |
| Rated Current | 0.3750 amps | 0.3750 amps | 0.3750 amps | |
| Mounting | Holder/Surface Mount | Solderable (Surface Mount Technology) |