Win Source Part Number: 975534-0213005.MXP
Category: Circuit Protection>Fuses
Series: 213
Package: Bulk
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 314
DC Cold Resistance: 0.0116 Ohms
Standard Package: 1,000
Mounting Type: Holder
Package / Case: 5mm x 20mm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
Current Rating (Amps): 5 A
HTSUS: 8536.10.0020
Mfr: Littelfuse Inc.
Other Names: F3087,0213005MXP,021
Approval Agency: BSI, CCC, CE, CSA, PSE, SEMKO, UR, VDE
5A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
5A Time Lag Fuse, 250VAC/VDC, 5x20mm Glass, Through Hole Product overview: 0213005.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0213005.MXP can be used for catalog matching and distributor lookup.
Littelfuse 0213005.MXP Cartridge Fuse
Littelfuse 0213005.MXP Cartridge Fuse
CARTRIDGE FUSE, TIME DELAY, 5A, 250V; Blow Characteristic:Time Delay; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:213 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes
CARTRIDGE FUSE, TIME DELAY, 5A, 250V; Blow Characteristic:Slow Blow; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:213 Series; Breaking Capacity Current AC:50A; RoHS Compliant: Yes
FUSE GLASS 5A 250VAC 5X20MM
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 975534-0213005.MXP | F3087-ND | 139-0213005.MXP | 5412981A | 26K7599 | 25R5193 | 0213005.MXP |
| Product Name | Circuit Protection - Fuses | Fuses | Through-Hole 5A Circuit Protection Fuse | Cartridge Fuses | Cartridge Fuse, Time Delay, 5A, 250V; Blow Characteristic Littelfuse | Cartridge Fuse, Time Delay, 5A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Mounting | Holder | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts | ||
| Rated Current | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | ||
| Rated Breaking Capacity | 50 amps | 50 amps | 50 amps | 50 amps | 50 amps |