Littelfuse 208 Series 350V fast-acting fuses are available in cartridge form or with axial leads. This series provides the same performance characteristics as its 3AG counterpart, while occupying one-third the space. Sleeved fuses are available. In accordance with UL standard UL 248-14 Fuses are board washable in most solvents Available in cartridge and axial lead form and with various forming dimensions RoHS compliant and lead free
| Littelfuse, Inc. | |
|---|---|
| Product Category | Fuses |
| Product Number | 020802.5 |
| Product Name | 2AG Fast-Acting Lead-Free Glass Body Fuse |
| Fuse Material | Glass; Glass Body Borosilicate |