Littelfuse, Inc. Fuses 0209.500MXP

Description
500mA 350V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet
Description
500mA 350V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0209.500MXP-ND - DigiKey
Thief River Falls, MN, United States
500mA 350V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

500mA 350V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

Buy Now Datasheet
Cartridge Fuse, Slow Blow, 0.5A, 350V; Blow Characteristic Littelfuse - 01P8937 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 0.5A, 350V; Blow Characteristic Littelfuse
01P8937
Cartridge Fuse, Slow Blow, 0.5A, 350V; Blow Characteristic Littelfuse 01P8937
CARTRIDGE FUSE, SLOW BLOW, 0.5A, 350V; Blow Characteristic:Slow Blow; Fuse Current:500mA; Voltage Rating VAC:350V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 209 Series; Fuse Size Code:2AG RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 0.5A, 350V; Blow Characteristic:Slow Blow; Fuse Current:500mA; Voltage Rating VAC:350V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 209 Series; Fuse Size Code:2AG RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Circuit Protection - Fuses
0209.500MXP
Circuit Protection - Fuses 0209.500MXP
FUSE GLASS 500MA 350VAC 2AG

FUSE GLASS 500MA 350VAC 2AG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0209.500MXP-ND 01P8937 0209.500MXP
Product Name Fuses Cartridge Fuse, Slow Blow, 0.5A, 350V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Approvals / Standards UL RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
RF73 Fusing Resistors Performs Like RK73 Under Normal Conditions -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details
Fuses - 004110135 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 250 volts
Rated Current 63 amps
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers