3.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip
3.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip
3.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip
Manufacturer: Littelfuse Inc.
Win Source Part Number: 728569-015703.5DR
Packaging: Tape and Reel
Mounting Style: Holder, Surface Mount
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Response Time: Fast Blow
Melting I2t: 2.469
DC Cold Resistance: 0.0203 Ohms
Categories: Circuit Protection
Manufacturer Package: 2-SMD, Square End Block with Clip
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Parts Dimension: 0.256" L x 0.146" W x 0.154" H (6.50mm x 3.70mm x 3.90mm)
Current Rating (Amps): 3.5A
Breaking Capacity at Rated Voltage: 300A
Fuse Chip Very Fast Acting 3.5A 125V Holder Clip 6.5 X 3.7 X 3.9mm Ceramic T/R PSE/cULus Product overview: 015703.5DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-015703.5DR can be used for catalog matching and distributor lookup.
FUSE BRD MNT 3.5A 125VAC/VDC SMD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | F2967DKR-ND | 728569-015703.5DR | 139-015703.5DR | 015703.5DR |
| Product Name | Fuses | Fuses - 015703.5DR | 3.5A 125V Circuit Protection Fuse | Circuit Protection - Fuses |
| Fuse Type | PC Board | |||
| Mounting | Solderable (Surface Mount Technology) | Holder, Surface Mount | Holder | |
| Approvals / Standards | UL | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |