Littelfuse, Inc. Fuses 0209.500DRT1P

Description
500mA 350V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm (Axial)
Request a Quote Datasheet
Description
500mA 350V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0209.500DRT1P-ND - DigiKey
Thief River Falls, MN, United States
500mA 350V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm (Axial)

500mA 350V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm (Axial)

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0209.500DRT1P
Circuit Protection - Fuses 0209.500DRT1P
FUSE GLASS 500MA 350VAC 2AG

FUSE GLASS 500MA 350VAC 2AG

Supplier's Site
Cartridge Fuse, Slow Blow, 0.5A, 350V; Blow Characteristic Littelfuse - 01P8935 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 0.5A, 350V; Blow Characteristic Littelfuse
01P8935
Cartridge Fuse, Slow Blow, 0.5A, 350V; Blow Characteristic Littelfuse 01P8935
CARTRIDGE FUSE, SLOW BLOW, 0.5A, 350V; Blow Characteristic:Slow Blow; Fuse Current:500mA; Voltage Rating VAC:350V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 209 Series; Fuse Size Code:2AG RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 0.5A, 350V; Blow Characteristic:Slow Blow; Fuse Current:500mA; Voltage Rating VAC:350V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 209 Series; Fuse Size Code:2AG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0209.500DRT1P-ND 0209.500DRT1P 01P8935
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 0.5A, 350V; Blow Characteristic Littelfuse
Approvals / Standards UL RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Time Lag 2A - 81412501 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details