Fast-Acting and Slo-Blo® Fuse versions of the Flat-Pak® Fuse
62mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Gull Wing
Fuse Subminiature Slow Blow Acting 0.062A 250V SMD Gull Wing 10.16 X 6.35 X 4.19mm Thermoplastic Bulk CSA/UL Product overview: 0202.062HXG from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.062A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.062A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0202.062HXG can be used for catalog matching and distributor lookup.
FUSE BOARD MNT 62MA 250VAC 2SMD
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 0202.062HXG | 0202.062HXG-ND | 139-0202.062HXG | 0202.062HXG |
| Product Name | Fast-Acting and Slo-Blo® Fuse versions of the Flat-Pak® Fuse | Fuses | SMD 0.062A 250V Circuit Protection Fuse | Circuit Protection - Fuses |
| Mounting | Solderable (Surface Mount Technology) | Solderable (Surface Mount Technology) | ||
| Approvals / Standards | RoHS | UL; CSA | ||
| Features | Fast Acting | |||
| Fuse Type | PC Board |