Fuse Chip Very Fast Acting 0.062A 125V Holder Clip 6.5 X 3.7 X 3.9mm Ceramic T/R PSE/cULus Product overview: 0157.062DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.062A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.062A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0157.062DR can be used for catalog matching and distributor lookup.
62mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip
62mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip
62mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip
FUSE BRD MNT 62MA 125VAC/VDC SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 139-0157.062DR | F10748TR-ND | 0157.062DR |
| Product Name | 0.062A 125V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses |
| Mounting | Holder | Solderable (Surface Mount Technology) | |
| Rated Current | 0.0620 amps | 0.0620 amps | |
| Fuse Type | PC Board | ||
| Approvals / Standards | UL |