Littelfuse, Inc. 7A 350V Circuit Protection Fuse 0208007.MXP

Description
Fuse Subminiature Fast Acting 7A 350V Holder Cartridge 5 X 15mm Glass Bulk CE/PSE/cULus Product overview: 0208007.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 350V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 7A, 350V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0208007.MXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Subminiature Fast Acting 7A 350V Holder Cartridge 5 X 15mm Glass Bulk CE/PSE/cULus Product overview: 0208007.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 350V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 7A, 350V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0208007.MXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
7A 350V Circuit Protection Fuse
139-0208007.MXP
7A 350V Circuit Protection Fuse 139-0208007.MXP
Fuse Subminiature Fast Acting 7A 350V Holder Cartridge 5 X 15mm Glass Bulk CE/PSE/cULus Product overview: 0208007.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 350V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 7A, 350V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0208007.MXP can be used for catalog matching and distributor lookup.

Fuse Subminiature Fast Acting 7A 350V Holder Cartridge 5 X 15mm Glass Bulk CE/PSE/cULus Product overview: 0208007.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 350V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 7A, 350V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0208007.MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0208007.MXP-ND - DigiKey
Thief River Falls, MN, United States
7A 350V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

7A 350V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 7A, 350V; Blow Characteristic Littelfuse - 01P8913 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 7A, 350V; Blow Characteristic Littelfuse
01P8913
Cartridge Fuse, Fast Acting, 7A, 350V; Blow Characteristic Littelfuse 01P8913
CARTRIDGE FUSE, FAST ACTING, 7A, 350V; Blow Characteristic:Fast Acting; Fuse Current:7A; Voltage Rating VAC:350V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:208 Series; Fuse Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 7A, 350V; Blow Characteristic:Fast Acting; Fuse Current:7A; Voltage Rating VAC:350V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:208 Series; Fuse Body Material:Glass RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0208007.MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0208007.MXP
Circuit Protection - Fuses 0208007.MXP
FUSE GLASS 7A 350VAC 2AG

FUSE GLASS 7A 350VAC 2AG

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-0208007.MXP 0208007.MXP-ND 01P8913 0208007.MXP
Product Name 7A 350V Circuit Protection Fuse Fuses Cartridge Fuse, Fast Acting, 7A, 350V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Approvals / Standards RoHS RoHS
Rated Voltage 350 volts 350 volts 350 volts
Rated Current 7 amps 7 amps 7 amps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Fuses - VF808 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Current 5 amps
View Details
Fuse - 21078671 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 700 volts
Rated Current 1000 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
International Fuse Quick Acting 1A - 81411421 - Interpower
Specs
Fuse Material Glass; Glass
Rated Voltage 250 volts
Rated Current 1 amps
View Details