Littelfuse, Inc. FLAT PAK Fuses 0203.500HXG

Description
FLAT PAK Fuses
Request a Quote Datasheet
Description
FLAT PAK Fuses
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FLAT PAK Fuses - 0203.500HXG - Littelfuse, Inc.
Rosemont, IL, United States
FLAT PAK Fuses
0203.500HXG
FLAT PAK Fuses 0203.500HXG
FLAT PAK Fuses

FLAT PAK Fuses

Singapore, Singapore
SMD 0.5A 250V Circuit Protection Fuse
139-0203.500HXG
SMD 0.5A 250V Circuit Protection Fuse 139-0203.500HXG
Fuse Subminiature Slow Blow Acting 0.5A 250V SMD Gull Wing 10.16 X 6.35 X 4.19mm Thermoplastic Bulk CSA/UL Product overview: 0203.500HXG from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0203.500HXG can be used for catalog matching and distributor lookup.

Fuse Subminiature Slow Blow Acting 0.5A 250V SMD Gull Wing 10.16 X 6.35 X 4.19mm Thermoplastic Bulk CSA/UL Product overview: 0203.500HXG from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0203.500HXG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0203.500HXG-ND - DigiKey
Thief River Falls, MN, United States
500mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Gull Wing

500mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Gull Wing

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0203.500HXG
Circuit Protection - Fuses 0203.500HXG
FUSE BOARD MNT 500MA 250VAC 2SMD

FUSE BOARD MNT 500MA 250VAC 2SMD

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 0203.500HXG 139-0203.500HXG 0203.500HXG-ND 0203.500HXG
Product Name FLAT PAK Fuses SMD 0.5A 250V Circuit Protection Fuse Fuses Circuit Protection - Fuses
Mounting Solderable (Surface Mount Technology) Solderable (Surface Mount Technology)
Approvals / Standards RoHS UL; CSA
Features Time Lag
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
View Details
Fuses - 486-0031.8423CT-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details