Littelfuse, Inc. Fuses 015701.5DR

Description
1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip
Request a Quote Datasheet
Description
1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2963TR-ND - DigiKey
Thief River Falls, MN, United States
1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip

1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip

Buy Now Datasheet
Fuses - F2963DKR-ND - DigiKey
Thief River Falls, MN, United States
1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip

1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip

Buy Now Datasheet
Fuses - F2963CT-ND - DigiKey
Thief River Falls, MN, United States
1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip

1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip

Buy Now Datasheet
Fuses - 015701.5DR - 721234-015701.5DR - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 015701.5DR
721234-015701.5DR
Fuses - 015701.5DR 721234-015701.5DR
Manufacturer: Littelfuse Inc. Win Source Part Number: 721234-015701.5DR Series: NANO² 157 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 2-SMD, Square End Block with Clip Current Rating: 1.5A Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125V Voltage Rating - DC: 125V Response Time: Fast Breaking Capacity @ Rated Voltage: 50A Melting I2t: 0.853 Approvals: cULus, PSE Mounting: Holder/Surface Mount Size: 0.256" L x 0.146" W x 0.154" H (6.50mm x 3.70mm x 3.90mm) Resistance: 0.0634 Ohm Categories: Circuit Protection Manufacturer Homepage: www.littelfuse.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 721234-015701.5DR
Series: NANO² 157
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 2-SMD, Square End Block with Clip
Current Rating: 1.5A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 0.853
Approvals: cULus, PSE
Mounting: Holder/Surface Mount
Size: 0.256" L x 0.146" W x 0.154" H (6.50mm x 3.70mm x 3.90mm)
Resistance: 0.0634 Ohm
Categories: Circuit Protection
Manufacturer Homepage: www.littelfuse.com
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1.5A 125V Circuit Protection Fuse
139-015701.5DR
1.5A 125V Circuit Protection Fuse 139-015701.5DR
Fuse Chip Very Fast Acting 1.5A 125V Holder Clip 6.5 X 3.7 X 3.9mm Ceramic T/R PSE/cULus Product overview: 015701.5DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-015701.5DR can be used for catalog matching and distributor lookup.

Fuse Chip Very Fast Acting 1.5A 125V Holder Clip 6.5 X 3.7 X 3.9mm Ceramic T/R PSE/cULus Product overview: 015701.5DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-015701.5DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 015701.5DR
FUSE BRD MNT 1.5A 125VAC/VDC SMD

FUSE BRD MNT 1.5A 125VAC/VDC SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number F2963TR-ND 721234-015701.5DR 139-015701.5DR 015701.5DR
Product Name Fuses Fuses - 015701.5DR 1.5A 125V Circuit Protection Fuse Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Holder/Surface Mount Holder
Approvals / Standards UL
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Quick Acting 32mA - 81411101 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1F15TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details