Littelfuse, Inc. Fuses 0154004.DR

Description
4A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder
Request a Quote Datasheet
Description
4A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F1227TR-ND - DigiKey
Thief River Falls, MN, United States
4A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder

4A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder

Buy Now Datasheet
Fuses - F1227DKR-ND - DigiKey
Thief River Falls, MN, United States
4A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder

4A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder

Buy Now Datasheet
Fuses - F1227CT-ND - DigiKey
Thief River Falls, MN, United States
4A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder

4A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder

Buy Now Datasheet
Fuse Blocks - 2196125 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Blocks
2196125
Fuse Blocks 2196125
Littelfuse 0154004.DR Fuse Block

Littelfuse 0154004.DR Fuse Block

Supplier's Site
Fuse Blocks - 2196125P - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Blocks
2196125P
Fuse Blocks 2196125P
Littelfuse 0154004.DR Fuse Block

Littelfuse 0154004.DR Fuse Block

Supplier's Site
Singapore, Singapore
SMD 4A 125V Circuit Protection Fuse
139-0154004.DR
SMD 4A 125V Circuit Protection Fuse 139-0154004.DR
4A 125V PTC Resettable Fuse, SMD, UL/PSE Product overview: 0154004.DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 4A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0154004.DR can be used for catalog matching and distributor lookup.

4A 125V PTC Resettable Fuse, SMD, UL/PSE Product overview: 0154004.DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 4A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0154004.DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0154004.DR - 1120474-0154004.DR - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0154004.DR
1120474-0154004.DR
Fuses - 0154004.DR 1120474-0154004.DR
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120474-0154004.DR Series: OMNI-BLOK 154 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 2-SMD, Square End Block with Holder Current Rating: 4A Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125V Voltage Rating - DC: 125V Response Time: Fast Breaking Capacity @ Rated Voltage: 50A Melting I2t: 3.152 Approvals: PSE, UL Mounting: Holder/Surface Mount Size: 0.383" L x 0.198" W x 0.150" H (9.73mm x 5.03mm x 3.81mm) Resistance: 0.016 Ohm Categories: Circuit Protection Manufacturer Homepage: www.littelfuse.com Alternative Parts (Cross-Reference): 0154004.DRT; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Safety

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120474-0154004.DR
Series: OMNI-BLOK 154
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 2-SMD, Square End Block with Holder
Current Rating: 4A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 3.152
Approvals: PSE, UL
Mounting: Holder/Surface Mount
Size: 0.383" L x 0.198" W x 0.150" H (9.73mm x 5.03mm x 3.81mm)
Resistance: 0.016 Ohm
Categories: Circuit Protection
Manufacturer Homepage: www.littelfuse.com
Alternative Parts (Cross-Reference): 0154004.DRT;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Safety

Buy Now Datasheet
TVS/Fuse/Board Level Protection >> Fuses - 0154004.DR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuses
0154004.DR
TVS/Fuse/Board Level Protection >> Fuses 0154004.DR
50A SMD Fuse(with Holder) 4A 125V 125V SMD,9.7x5mm Fuses ROHS

50A SMD Fuse(with Holder) 4A 125V 125V SMD,9.7x5mm Fuses ROHS

Supplier's Site Datasheet
FUSE BRD MNT 4A 125VAC/VDC 2SMD - 461-0154004.DR - Utmel Electronic Limited
Hong Kong, China
FUSE BRD MNT 4A 125VAC/VDC 2SMD
461-0154004.DR
FUSE BRD MNT 4A 125VAC/VDC 2SMD 461-0154004.DR
FUSE BRD MNT 4A 125VAC/VDC 2SMD

FUSE BRD MNT 4A 125VAC/VDC 2SMD

Supplier's Site
Fuse - 21597220 - Radwell International
Willingboro, NJ, United States
FUSE HOLDER W/ 4A FUSE, FAST ACTING, FULL REEL; PRODUCT RANGE:OMNI-BLOK SERIES; FUSE CURRENT:4A; VOLTAGE RATING VAC:125VAC; VOLTAGE RATING VDC:125VDC; BLOW CHARACTERISTIC:VERY FAST ACTING; FUSE CASE STYLE:SMD; EXTERNAL DEPTH:9.73MM ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

FUSE HOLDER W/ 4A FUSE, FAST ACTING, FULL REEL; PRODUCT RANGE:OMNI-BLOK SERIES; FUSE CURRENT:4A; VOLTAGE RATING VAC:125VAC; VOLTAGE RATING VDC:125VDC; BLOW CHARACTERISTIC:VERY FAST ACTING; FUSE CASE STYLE:SMD; EXTERNAL DEPTH:9.73MM ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fuse -  - Radwell International
Willingboro, NJ, United States
Fuse
Fuse
LITTELFUSE Panel Accessories 0154004.DR

LITTELFUSE Panel Accessories 0154004.DR

Supplier's Site
Circuit Protection - Fuses 0154004.DR
FUSE BRD MNT 4A 125VAC/VDC 2SMD

FUSE BRD MNT 4A 125VAC/VDC 2SMD

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number F1227TR-ND 2196125 2196125P 139-0154004.DR 1120474-0154004.DR 0154004.DR 461-0154004.DR 21597220 0154004.DR
Product Name Fuses Fuse Blocks Fuse Blocks SMD 4A 125V Circuit Protection Fuse Fuses - 0154004.DR TVS/Fuse/Board Level Protection >> Fuses FUSE BRD MNT 4A 125VAC/VDC 2SMD Fuse Circuit Protection - Fuses
Fuse Type PC Board Blade Blade
Mounting Solderable (Surface Mount Technology) Holder/Surface Mount Holder, Surface Mount
Approvals / Standards UL RoHS RoHS RoHS RoHS RoHS; UL
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

EV/HEV Protection Fuses - EV/HEV Protection Fuses - HMD -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 70 volts
Rated Current 500 amps
View Details
Fuses - 004110213 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 100 amps
View Details
Fuse - 120568522 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 250 volts
Rated Current 5 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers