Littelfuse, Inc. Circuit Protection - Fuses 0213002.MXEP

Description
Win Source Part Number: 962899-0213002.MXEP Category: Circuit Protection>Fuses Series: 213 Package: Bulk Fuse Type: Cartridge, Glass Voltage Rating - AC: 250 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 35A Melting I2t: 92.705 DC Cold Resistance: 0.0452 Ohms Standard Package: 1,000 Mounting Type: Through Hole Package / Case: 5mm x 20mm (Axial) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.228" Dia x 0.886" L (5.80mm x 22.50mm) Alternative Parts (Cross-Reference): 5VTP2-R; RST 2.5; 0001.2508.PT; 38311600000; 0001.2508; 0034.6018; 37212500411; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable Current Rating (Amps): 2 A HTSUS: 8536.10.0020 Mfr: Littelfuse Inc. Other Names: 0213002MXEP,-0213002 .MXEP,F4597,0213002. XEP,0213002XEP,1294- 0213002.MXEP,0213002 .MXEP-ND Approval Agency: BSI, CCC, CE, CSA, PSE, SEMKO, UR, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 962899-0213002.MXEP Category: Circuit Protection>Fuses Series: 213 Package: Bulk Fuse Type: Cartridge, Glass Voltage Rating - AC: 250 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 35A Melting I2t: 92.705 DC Cold Resistance: 0.0452 Ohms Standard Package: 1,000 Mounting Type: Through Hole Package / Case: 5mm x 20mm (Axial) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.228" Dia x 0.886" L (5.80mm x 22.50mm) Alternative Parts (Cross-Reference): 5VTP2-R; RST 2.5; 0001.2508.PT; 38311600000; 0001.2508; 0034.6018; 37212500411; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable Current Rating (Amps): 2 A HTSUS: 8536.10.0020 Mfr: Littelfuse Inc. Other Names: 0213002MXEP,-0213002 .MXEP,F4597,0213002. XEP,0213002XEP,1294- 0213002.MXEP,0213002 .MXEP-ND Approval Agency: BSI, CCC, CE, CSA, PSE, SEMKO, UR, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 962899-0213002.MXEP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
962899-0213002.MXEP
Circuit Protection - Fuses 962899-0213002.MXEP
Win Source Part Number: 962899-0213002.MXEP Category: Circuit Protection>Fuses Series: 213 Package: Bulk Fuse Type: Cartridge, Glass Voltage Rating - AC: 250 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 35A Melting I2t: 92.705 DC Cold Resistance: 0.0452 Ohms Standard Package: 1,000 Mounting Type: Through Hole Package / Case: 5mm x 20mm (Axial) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.228" Dia x 0.886" L (5.80mm x 22.50mm) Alternative Parts (Cross-Reference): 5VTP2-R; RST 2.5; 0001.2508.PT; 38311600000; 0001.2508; 0034.6018; 37212500411; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable Current Rating (Amps): 2 A HTSUS: 8536.10.0020 Mfr: Littelfuse Inc. Other Names: 0213002MXEP,-0213002 .MXEP,F4597,0213002. XEP,0213002XEP,1294- 0213002.MXEP,0213002 .MXEP-ND Approval Agency: BSI, CCC, CE, CSA, PSE, SEMKO, UR, VDE

Win Source Part Number: 962899-0213002.MXEP
Category: Circuit Protection>Fuses
Series: 213
Package: Bulk
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 35A
Melting I2t: 92.705
DC Cold Resistance: 0.0452 Ohms
Standard Package: 1,000
Mounting Type: Through Hole
Package / Case: 5mm x 20mm (Axial)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.228" Dia x 0.886" L (5.80mm x 22.50mm)
Alternative Parts (Cross-Reference): 5VTP2-R; RST 2.5; 0001.2508.PT; 38311600000; 0001.2508; 0034.6018; 37212500411;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
Current Rating (Amps): 2 A
HTSUS: 8536.10.0020
Mfr: Littelfuse Inc.
Other Names: 0213002MXEP,-0213002.MXEP,F4597,0213002.XEP,0213002XEP,1294-0213002.MXEP,0213002.MXEP-ND
Approval Agency: BSI, CCC, CE, CSA, PSE, SEMKO, UR, VDE

Buy Now Datasheet
Singapore, Singapore
Through-Hole 2A 35A Circuit Protection Fuse
139-0213002.MXEP
Through-Hole 2A 35A Circuit Protection Fuse 139-0213002.MXEP
Electric Fuse, Time Lag Blow, 2A, 250VAC, 250VDC, 35A (IR), Through Hole, 5x20mm, ROHS COMPLIANT Product overview: 0213002.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2A, 35A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 2A, 35A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0213002.MXEP can be used for catalog matching and distributor lookup.

Electric Fuse, Time Lag Blow, 2A, 250VAC, 250VDC, 35A (IR), Through Hole, 5x20mm, ROHS COMPLIANT Product overview: 0213002.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2A, 35A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 2A, 35A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0213002.MXEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F4597-ND - DigiKey
Thief River Falls, MN, United States
2A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

2A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Circuit Protection - Fuses 0213002.MXEP
FUSE GLASS 2A 250VAC 5X20MM

FUSE GLASS 2A 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Time Delay, 2A, 250V; Blow Characteristic Littelfuse - 26K7594 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 2A, 250V; Blow Characteristic Littelfuse
26K7594
Cartridge Fuse, Time Delay, 2A, 250V; Blow Characteristic Littelfuse 26K7594
CARTRIDGE FUSE, TIME DELAY, 2A, 250V; Blow Characteristic:Time Delay; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:213 Series; Breaking Capacity Current AC:35A RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 2A, 250V; Blow Characteristic:Time Delay; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:213 Series; Breaking Capacity Current AC:35A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 962899-0213002.MXEP 139-0213002.MXEP F4597-ND 0213002.MXEP 26K7594
Product Name Circuit Protection - Fuses Through-Hole 2A 35A Circuit Protection Fuse Fuses Circuit Protection - Fuses Cartridge Fuse, Time Delay, 2A, 250V; Blow Characteristic Littelfuse
Mounting Through Hole Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Voltage 250 volts 250 volts 250 volts 250 volts
Rated Current 2 amps 2 amps 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
International Fuse Time Lag 6.3A - 81412601 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Power Fuses General Purpose Fuses - UL standard Series - VLT -  - VICFUSE
Specs
Approvals / Standards RoHS
Features Time Lag
Rated Voltage 300 volts
View Details