6.3A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Electric Fuse, Time Lag Blow, 6.3A, 250VAC, 250VDC, 63A (IR), Through Hole, 5x20mm, ROHS COMPLIANT Product overview: 021306.3MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6.3A, 63A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 6.3A, 63A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-021306.3MXP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1361305-021306.3MXP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: 213
Package: Bulk
Product Status: Active
Package / Case: 5mm x 20mm
Mounting Type: Requires Holder
HTSUS: 8536.10.0020
Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 6.3 A
Voltage Rating - AC: 250 V
Fuse Type: Cartridge, Glass
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 63A
Melting I²t: 600
Approval Agency: BSI, CCC, CE, CSA, PSE, SEMKO, UR, VDE
DC Cold Resistance: 0.0095 Ohms
FUSE, CARTRIDGE, SLOW BLOW, GLASS, 6.3 A, 250 V, 5X20 MM. FREE 2 YEAR RADWELL WARRANTY
CARTRIDGE FUSE, TIME DELAY, 6.3A, 250V; Blow Characteristic:Time Delay; Fuse Current:6.3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:213 Series; Cartridge Fuse Material:GlassRoHS Compliant: Yes
Glass Tube Fuse 6.3A D5xL20mm Fuses ROHS
FUSE GLASS 6.3A 250VAC 5X20MM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Radwell International | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F3088-ND | 139-021306.3MXP | 1361305-021306.3MXP | 21599272 | 26K7605 | 021306.3MXP | 021306.3MXP |
| Product Name | Fuses | Through-Hole 6.3A 63A Circuit Protection Fuse | Circuit Protection - Fuses | Fuse | Cartridge Fuse, Time Delay, 6.3A, 250V; Blow Characteristic Littelfuse | TVS/Fuse/Board Level Protection >> Fuses | Circuit Protection - Fuses |
| Fuse Type | Miniature | ||||||
| Approvals / Standards | CSA; BSI; VDE; SEMKO | RoHS | RoHS | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Rated Breaking Capacity | 63 amps | 63 amps | 63 amps | ||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts |