Littelfuse, Inc. 2AG Slo-Blo®(Time-Lag) Lead-Free Subminiature Glass Body Fuse 0209006.

Description
Littelfuse 209 Series 350V time-lag (Slo-Blo) fuses are available in cartridge form or with axial leads. This series provides the same performance characteristics as its 3AG counterpart, while occupying one-third the space. Sleeved fuses are available. In accordance with UL standard UL 248-14 Fuses are board washable in most solvents Available in cartridge and axial lead form and with various forming dimensions RoHS compliant and lead free
Datasheet
Description
Littelfuse 209 Series 350V time-lag (Slo-Blo) fuses are available in cartridge form or with axial leads. This series provides the same performance characteristics as its 3AG counterpart, while occupying one-third the space. Sleeved fuses are available. In accordance with UL standard UL 248-14 Fuses are board washable in most solvents Available in cartridge and axial lead form and with various forming dimensions RoHS compliant and lead free
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2AG Slo-Blo®(Time-Lag) Lead-Free Subminiature Glass Body Fuse - 0209006. - Littelfuse, Inc.
Rosemont, IL, United States
2AG Slo-Blo®(Time-Lag) Lead-Free Subminiature Glass Body Fuse
0209006.
2AG Slo-Blo®(Time-Lag) Lead-Free Subminiature Glass Body Fuse 0209006.
Littelfuse 209 Series 350V time-lag (Slo-Blo) fuses are available in cartridge form or with axial leads. This series provides the same performance characteristics as its 3AG counterpart, while occupying one-third the space. Sleeved fuses are available. In accordance with UL standard UL 248-14 Fuses are board washable in most solvents Available in cartridge and axial lead form and with various forming dimensions RoHS compliant and lead free

Littelfuse 209 Series 350V time-lag (Slo-Blo) fuses are available in cartridge form or with axial leads. This series provides the same performance characteristics as its 3AG counterpart, while occupying one-third the space. Sleeved fuses are available. In accordance with UL standard UL 248-14 Fuses are board washable in most solvents Available in cartridge and axial lead form and with various forming dimensions RoHS compliant and lead free

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0209006.
Product Name 2AG Slo-Blo®(Time-Lag) Lead-Free Subminiature Glass Body Fuse
Fuse Type Miniature; Subminiature
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
CCF1F Anti-Surge, Anti-Sulfur Chip Fuses -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 0.4000 amps
View Details
Fuses - 004110443 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 400 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details