Littelfuse, Inc. Fuses 020801.5MXP

Description
1.5A 350V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet
Description
1.5A 350V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 020801.5MXP-ND - DigiKey
Thief River Falls, MN, United States
1.5A 350V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

1.5A 350V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 1.5A, 350V; Blow Characteristic Littelfuse - 01P8919 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 1.5A, 350V; Blow Characteristic Littelfuse
01P8919
Cartridge Fuse, Fast Acting, 1.5A, 350V; Blow Characteristic Littelfuse 01P8919
CARTRIDGE FUSE, FAST ACTING, 1.5A, 350V; Blow Characteristic:Fast Acting; Fuse Current:1.5A; Voltage Rating VAC:350V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:208 Series; Fuse Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 1.5A, 350V; Blow Characteristic:Fast Acting; Fuse Current:1.5A; Voltage Rating VAC:350V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:208 Series; Fuse Body Material:Glass RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 020801.5MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
020801.5MXP
Circuit Protection - Fuses 020801.5MXP
FUSE GLASS 1.5A 350VAC 2AG

FUSE GLASS 1.5A 350VAC 2AG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 020801.5MXP-ND 01P8919 020801.5MXP
Product Name Fuses Cartridge Fuse, Fast Acting, 1.5A, 350V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps
Fuse Material Glass; Glass
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
CCF1F Anti-Surge, Anti-Sulfur Chip Fuses -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 0.4000 amps
View Details