Littelfuse, Inc. Fuses 0208007.MXEP

Description
7A 350V AC DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)
Request a Quote Datasheet
Description
7A 350V AC DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4590-ND - DigiKey
Thief River Falls, MN, United States
7A 350V AC DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)

7A 350V AC DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)

Buy Now Datasheet
Circuit Protection - Fuses - 0208007.MXEP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0208007.MXEP
Circuit Protection - Fuses 0208007.MXEP
FUSE GLASS 7A 350VAC 2AG

FUSE GLASS 7A 350VAC 2AG

Supplier's Site
Cartridge Fuse, Fast Acting, 7A, 350V; Blow Characteristic Littelfuse - 01P8912 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 7A, 350V; Blow Characteristic Littelfuse
01P8912
Cartridge Fuse, Fast Acting, 7A, 350V; Blow Characteristic Littelfuse 01P8912
CARTRIDGE FUSE, FAST ACTING, 7A, 350V; Blow Characteristic:Fast Acting; Fuse Current:7A; Voltage Rating VAC:350V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:208 Series; Fuse Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 7A, 350V; Blow Characteristic:Fast Acting; Fuse Current:7A; Voltage Rating VAC:350V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:208 Series; Fuse Body Material:Glass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F4590-ND 0208007.MXEP 01P8912
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 7A, 350V; Blow Characteristic Littelfuse
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps
Rated Voltage 350 volts 350 volts
Unlock Full Specs
to access all available technical data