Fuse Chip Very Fast Acting 8A 125V Holder Clip 6.5 X 3.7 X 3.9mm Ceramic T/R PSE/cULus Product overview: 0157008.DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0157008.DR can be used for catalog matching and distributor lookup.
8A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip
8A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip
8A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip
50A 8A SMD,3.7x6.5mm Fuses ROHS
FUSE BRD MNT 8A 125VAC/VDC 2SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0157008.DR | F2972DKR-ND | 0157008.DR | 0157008.DR |
| Product Name | 8A 125V Circuit Protection Fuse | Fuses | TVS/Fuse/Board Level Protection >> Fuses | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | UL | RoHS | |
| Rated Voltage | 125 volts | 125 volts | ||
| Rated Current | 8 amps | 8 amps | 8 amps | |
| Fuse Type | PC Board |