Littelfuse, Inc. Fuses 0208003.MXP

Description
3A 350V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet
Description
3A 350V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4586-ND - DigiKey
Thief River Falls, MN, United States
3A 350V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

3A 350V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 3A, 350V; Blow Characteristic Littelfuse - 01P8901 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 3A, 350V; Blow Characteristic Littelfuse
01P8901
Cartridge Fuse, Fast Acting, 3A, 350V; Blow Characteristic Littelfuse 01P8901
CARTRIDGE FUSE, FAST ACTING, 3A, 350V; Blow Characteristic:Fast Acting; Fuse Current:3A; Voltage Rating VAC:350V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:208 Series; Fuse Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 3A, 350V; Blow Characteristic:Fast Acting; Fuse Current:3A; Voltage Rating VAC:350V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:208 Series; Fuse Body Material:Glass RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0208003.MXP
FUSE GLASS 3A 350VAC 2AG

FUSE GLASS 3A 350VAC 2AG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number F4586-ND 01P8901 0208003.MXP
Product Name Fuses Cartridge Fuse, Fast Acting, 3A, 350V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps
Fuse Material Glass; Glass
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data