Littelfuse, Inc. Fuses 0208.500DRT1P

Description
500mA 350V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm (Axial)
Request a Quote Datasheet
Description
500mA 350V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0208.500DRT1P-ND - DigiKey
Thief River Falls, MN, United States
500mA 350V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm (Axial)

500mA 350V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm (Axial)

Buy Now Datasheet
Circuit Protection - Fuses - 0208.500DRT1P - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0208.500DRT1P
Circuit Protection - Fuses 0208.500DRT1P
FUSE GLASS 500MA 350VAC 2AG

FUSE GLASS 500MA 350VAC 2AG

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 0208.500DRT1P-ND 0208.500DRT1P
Product Name Fuses Circuit Protection - Fuses
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 2A - 813MDA-2 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
SMD 0.25A 32V Circuit Protection Fuse - 139-TF16SN0.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
2 suppliers
Fuses - 004110103 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 80 volts
Rated Current 400 amps
View Details