Littelfuse, Inc. SMD 0.062A Circuit Protection Fuse 0154.062DRL

Description
Fuse Chip Very Fast Acting 0.062A SMD Solder Pad 9.73 X 5.03 X 3.81mm T/R CSA/PSE/UL Product overview: 0154.062DRL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.062A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.062A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0154.062DRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Chip Very Fast Acting 0.062A SMD Solder Pad 9.73 X 5.03 X 3.81mm T/R CSA/PSE/UL Product overview: 0154.062DRL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.062A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.062A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0154.062DRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.062A Circuit Protection Fuse
139-0154.062DRL
SMD 0.062A Circuit Protection Fuse 139-0154.062DRL
Fuse Chip Very Fast Acting 0.062A SMD Solder Pad 9.73 X 5.03 X 3.81mm T/R CSA/PSE/UL Product overview: 0154.062DRL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.062A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.062A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0154.062DRL can be used for catalog matching and distributor lookup.

Fuse Chip Very Fast Acting 0.062A SMD Solder Pad 9.73 X 5.03 X 3.81mm T/R CSA/PSE/UL Product overview: 0154.062DRL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.062A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.062A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0154.062DRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 18-0154.062DRLCT-ND - DigiKey
Thief River Falls, MN, United States
62mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder

62mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder

Buy Now Datasheet
Fuses - 18-0154.062DRLTR-ND - DigiKey
Thief River Falls, MN, United States
62mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder

62mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder

Buy Now Datasheet
Fuses - 18-0154.062DRLDKR-ND - DigiKey
Thief River Falls, MN, United States
62mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder

62mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0154.062DRL
Circuit Protection - Fuses 0154.062DRL
FUSE BRD MNT 62MA 125VAC/VDC SMD

FUSE BRD MNT 62MA 125VAC/VDC SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 139-0154.062DRL 18-0154.062DRLCT-ND 0154.062DRL
Product Name SMD 0.062A Circuit Protection Fuse Fuses Circuit Protection - Fuses
Approvals / Standards RoHS UL
Rated Voltage 125 volts 125 volts
Rated Current 0.0620 amps 0.0620 amps
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 6A - 813GMC-6 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - 486-0001.2516.TR-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers