Littelfuse, Inc. Fuses 0160005.MR

Description
5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip
Request a Quote Datasheet
Description
5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F3567DKR-ND - DigiKey
Thief River Falls, MN, United States
5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip

5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip

Buy Now Datasheet
Fuses - F3567TR-ND - DigiKey
Thief River Falls, MN, United States
5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip

5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip

Buy Now Datasheet
Fuses - F3567CT-ND - DigiKey
Thief River Falls, MN, United States
5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip

5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip

Buy Now Datasheet
Singapore, Singapore
SMD 5A 250V Circuit Protection Fuse
139-0160005.MR
SMD 5A 250V Circuit Protection Fuse 139-0160005.MR
Fuse Chip 5A 250V SMD Solder Pad 10.9 X 4.8mm Ceramic T/R cULus Product overview: 0160005.MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0160005.MR can be used for catalog matching and distributor lookup.

Fuse Chip 5A 250V SMD Solder Pad 10.9 X 4.8mm Ceramic T/R cULus Product overview: 0160005.MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0160005.MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 991773-0160005.MR - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
991773-0160005.MR
Circuit Protection - Fuses 991773-0160005.MR
Win Source Part Number: 991773-0160005.MR Category: Circuit Protection>Fuses Series: NANO²® 160 Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 122.39 DC Cold Resistance: 0.0115 Ohms Standard Package: 1,000 Mounting Type: Holder, Surface Mount Package / Case: 2-SMD, Square End Block with Clip Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.429" L x 0.189" W x 0.189" H (10.90mm x 4.80mm x 4.80mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5 A HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: F3567DKR,-0160005.MR ,F3567CT,F3567TR,016 0005MR Approval Agency: cULus

Win Source Part Number: 991773-0160005.MR
Category: Circuit Protection>Fuses
Series: NANO²® 160
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 122.39
DC Cold Resistance: 0.0115 Ohms
Standard Package: 1,000
Mounting Type: Holder, Surface Mount
Package / Case: 2-SMD, Square End Block with Clip
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.429" L x 0.189" W x 0.189" H (10.90mm x 4.80mm x 4.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5 A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: F3567DKR,-0160005.MR,F3567CT,F3567TR,0160005MR
Approval Agency: cULus

Buy Now Datasheet
Circuit Protection - Fuses 0160005.MR
FUSE BOARD MOUNT 5A 250VAC 2SMD

FUSE BOARD MOUNT 5A 250VAC 2SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number F3567DKR-ND 139-0160005.MR 991773-0160005.MR 0160005.MR
Product Name Fuses SMD 5A 250V Circuit Protection Fuse Circuit Protection - Fuses Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Holder, Surface Mount
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Time Lag 500mA - 81412361 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
View Details
Fuses - 2019-CCF1N0.5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers