Littelfuse, Inc. Fuses 0154.800DRL

Description
FUSE BRD MT 800MA 125VAC/VDC SMD
Request a Quote Datasheet
Description
FUSE BRD MT 800MA 125VAC/VDC SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 18-0154.800DRLCT-ND - DigiKey
Thief River Falls, MN, United States
FUSE BRD MT 800MA 125VAC/VDC SMD

FUSE BRD MT 800MA 125VAC/VDC SMD

Buy Now Datasheet
Fuses - 18-0154.800DRLTR-ND - DigiKey
Thief River Falls, MN, United States
800mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder

800mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder

Buy Now Datasheet
Fuses - 18-0154.800DRLDKR-ND - DigiKey
Thief River Falls, MN, United States
FUSE BRD MT 800MA 125VAC/VDC SMD

FUSE BRD MT 800MA 125VAC/VDC SMD

Buy Now Datasheet
Singapore, Singapore
SMD 0.8A 125V Circuit Protection Fuse
139-0154.800DRL
SMD 0.8A 125V Circuit Protection Fuse 139-0154.800DRL
Fuse Chip Very Fast Acting 0.8A 125V SMD Solder Pad 9.73 X 5.03 X 3.81mm T/R CSA/PSE/UL Product overview: 0154.800DRL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.8A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.8A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0154.800DRL can be used for catalog matching and distributor lookup.

Fuse Chip Very Fast Acting 0.8A 125V SMD Solder Pad 9.73 X 5.03 X 3.81mm T/R CSA/PSE/UL Product overview: 0154.800DRL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.8A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.8A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0154.800DRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
0154.800DRL
Circuit Protection - Fuses 0154.800DRL
FUSE BRD MT 800MA 125VAC/VDC SMD

FUSE BRD MT 800MA 125VAC/VDC SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 18-0154.800DRLCT-ND 139-0154.800DRL 0154.800DRL
Product Name Fuses SMD 0.8A 125V Circuit Protection Fuse Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 2A - 81412501 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Cartridge Fuses - 7777491 - RS Components, Ltd.
Specs
Fuse Material Glass; Glass
Approvals / Standards RoHS
View Details
3 suppliers