Fuse Subminiature Slow Blow Acting 0.25A 350V Cartridge 5 X 15mm Glass Bulk CE/cULus Product overview: 0209.250MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25A, 350V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.25A, 350V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0209.250MXEP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1361373-0209.250MXEP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 209
Package: Bulk
Product Status: Active
Package / Case: 2AG, 5mm x 15mm (Axial)
Mounting Type: Through Hole
HTSUS: 8536.10.0020
Size / Dimension: 0.185" Dia x 0.570" L (4.70mm x 14.48mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 250 mA
Voltage Rating - AC: 350 V
Fuse Type: Cartridge, Glass
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 100A
Melting I²t: 0.216
Approval Agency: CE, cULus
DC Cold Resistance: 2.41 Ohms
250mA 350V AC DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)
FUSE GLASS 250MA 350VAC 2AG
CARTRIDGE FUSE, SLOW BLOW, 0.25A, 350V; Blow Characteristic:Slow Blow; Fuse Current:250mA; Voltage Rating VAC:350V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 209 Series; Fuse Size Code:2AG RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0209.250MXEP | 1361373-0209.250MXEP | 0209.250MXEP-ND | 0209.250MXEP | 01P8930 |
| Product Name | 0.25A 350V Circuit Protection Fuse | Circuit Protection - Fuses | Fuses | Circuit Protection - Fuses | Cartridge Fuse, Slow Blow, 0.25A, 350V; Blow Characteristic Littelfuse |
| Approvals / Standards | RoHS | UL | RoHS | ||
| Rated Voltage | 350 volts | 350 volts | 350 volts | 350 volts | |
| Rated Current | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps |