Fuse Chip 1.5A 250V SMD Solder Pad 10.9 X 4.8mm Ceramic T/R cULus Product overview: 016001.5MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-016001.5MR can be used for catalog matching and distributor lookup.
1.5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip
1.5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip
1.5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip
FUSE BOARD MNT 1.5A 250VAC 2SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 139-016001.5MR | F3561TR-ND | 016001.5MR |
| Product Name | SMD 1.5A 250V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses |
| Fuse Material | Ceramic | ||
| Approvals / Standards | RoHS | UL | |
| Rated Voltage | 250 volts | 250 volts | |
| Rated Current | 1.5 amps | 1.5 amps |