Fuse Chip 0.5A 250V SMD Solder Pad 10.9 X 4.8mm Ceramic T/R cULus Product overview: 0160.500MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0160.500MR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1169746-0160.500MR
Category: Circuit Protection>Fuses
Series: NANO²® 160
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 1.96
DC Cold Resistance: 0.5974 Ohms
Standard Package: 1,000
Mounting Type: Holder, Surface Mount
Package / Case: 2-SMD, Square End Block with Clip
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.429" L x 0.189" W x 0.189" H (10.90mm x 4.80mm x 4.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500 mA
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: F3558CT,F3558TR,F355
Approval Agency: cULus
500mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip
500mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip
500mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip
FUSE BOARD MNT 500MA 250VAC 2SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0160.500MR | 1169746-0160.500MR | F3558DKR-ND | 0160.500MR |
| Product Name | SMD 0.5A 250V Circuit Protection Fuse | Circuit Protection - Fuses | Fuses | Circuit Protection - Fuses |
| Fuse Material | Ceramic | |||
| Approvals / Standards | RoHS | UL | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts | |
| Rated Current | 0.5000 amps | 0.5000 amps | 0.5000 amps |