Win Source Part Number: 1001975-0157005.DRT
Category: Circuit Protection>Fuses
Series: NANO²® 157T
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 53.72
DC Cold Resistance: 0.0138 Ohms
Standard Package: 1,500
Mounting Type: Holder, Surface Mount
Package / Case: 2-SMD, Square End Block with Clip
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.256" L x 0.146" W x 0.154" H (6.50mm x 3.70mm x 3.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5 A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: F2984TR,0157005.T,F2
Approval Agency: cULus, PSE
5A 125V Time Delay Ceramic SMD Fuse, 6.5x3.7x3.9mm, T/R Product overview: 0157005.DRT from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0157005.DRT can be used for catalog matching and distributor lookup.
5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip
5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip
5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip
SMF NANO FUSE CLIP SB RoHS 260C 5A
SMF NANO FUSE CLIP SB RoHS 260C 5A
FUSE BRD MNT 5A 125VAC/VDC 2SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1001975-0157005.DRT | 139-0157005.DRT | F2984CT-ND | 1740285 | 0157005.DRT |
| Product Name | Circuit Protection - Fuses | SMD 5A 125V Circuit Protection Fuse | Fuses | Non Resettable Fuses | Circuit Protection - Fuses |
| Mounting | Holder, Surface Mount | Solderable (Surface Mount Technology) | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | |
| Rated Current | 5 amps | 5 amps | 5 amps | ||
| Rated Breaking Capacity | 50 amps | 50 amps | 50 amps |