Littelfuse, Inc. Fuses 0208002.MXP

Description
2A 350V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet
Description
2A 350V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4584-ND - DigiKey
Thief River Falls, MN, United States
2A 350V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

2A 350V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

Buy Now Datasheet
Circuit Protection - Fuses - 0208002.MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0208002.MXP
Circuit Protection - Fuses 0208002.MXP
FUSE GLASS 2A 350VAC 2AG

FUSE GLASS 2A 350VAC 2AG

Supplier's Site
Cartridge Fuse, Fast Acting, 2A, 350V; Blow Characteristic Littelfuse - 01P8898 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 2A, 350V; Blow Characteristic Littelfuse
01P8898
Cartridge Fuse, Fast Acting, 2A, 350V; Blow Characteristic Littelfuse 01P8898
CARTRIDGE FUSE, FAST ACTING, 2A, 350V; Blow Characteristic:Fast Acting; Fuse Current:2A; Voltage Rating VAC:350V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:208 Series; Fuse Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 2A, 350V; Blow Characteristic:Fast Acting; Fuse Current:2A; Voltage Rating VAC:350V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:208 Series; Fuse Body Material:Glass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F4584-ND 0208002.MXP 01P8898
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 2A, 350V; Blow Characteristic Littelfuse
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps
Rated Voltage 350 volts 350 volts
Rated Current 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81413641 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 002620011 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 20 amps
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details