Littelfuse, Inc. Non Resettable Fuses 0154.125DR

Description
Fuse SMD OMNI-BLOK FF 0.125A
Request a Quote Datasheet
Description
Fuse SMD OMNI-BLOK FF 0.125A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Resettable Fuses - 7382905 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
7382905
Non Resettable Fuses 7382905
Fuse SMD OMNI-BLOK FF 0.125A

Fuse SMD OMNI-BLOK FF 0.125A

Supplier's Site
Non Resettable Fuses - 7382905P - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
7382905P
Non Resettable Fuses 7382905P
Fuse SMD OMNI-BLOK FF 0.125A

Fuse SMD OMNI-BLOK FF 0.125A

Supplier's Site
Fuses - F3149DKR-ND - DigiKey
Thief River Falls, MN, United States
125mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder

125mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder

Buy Now Datasheet
Fuses - F3149CT-ND - DigiKey
Thief River Falls, MN, United States
125mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder

125mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder

Buy Now Datasheet
Fuses - F3149TR-ND - DigiKey
Thief River Falls, MN, United States
125mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder

125mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder

Buy Now Datasheet
Fuses - 0154.125DR - 853124-0154.125DR - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0154.125DR
853124-0154.125DR
Fuses - 0154.125DR 853124-0154.125DR
Manufacturer: Littelfuse Inc. Win Source Part Number: 853124-0154.125DR Series: OMNI-BLOK® 154 Features: 125 mA 125 V AC 125 V DC Fuse Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks HTSUS: 8536.10.0040 Other Part Number: 154.125DR, R154.125, F3149TR, R154.125-ND, 0154.125DR-ND, F3149DKR, 0154.125, F3149CT

Manufacturer: Littelfuse Inc.
Win Source Part Number: 853124-0154.125DR
Series: OMNI-BLOK® 154
Features: 125 mA 125 V AC 125 V DC Fuse
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
HTSUS: 8536.10.0040
Other Part Number: 154.125DR, R154.125, F3149TR, R154.125-ND, 0154.125DR-ND, F3149DKR, 0154.125, F3149CT

Buy Now Datasheet
Circuit Protection - Fuses 0154.125DR
FUSE BRD MT 125MA 125VAC/VDC SMD

FUSE BRD MT 125MA 125VAC/VDC SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 7382905 7382905P F3149DKR-ND 853124-0154.125DR 0154.125DR
Product Name Non Resettable Fuses Non Resettable Fuses Fuses Fuses - 0154.125DR Circuit Protection - Fuses
Approvals / Standards RoHS RoHS UL
Features Resettable Resettable
Rated Voltage 125 volts 125 volts 125 volts
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products