Littelfuse, Inc. Fuses 0154.160DR

Description
160mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder
Request a Quote Datasheet
Description
160mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F11937TR-ND - DigiKey
Thief River Falls, MN, United States
160mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder

160mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder

Buy Now Datasheet
Fuses - F11937CT-ND - DigiKey
Thief River Falls, MN, United States
160mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder

160mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder

Buy Now Datasheet
Fuses - F11937DKR-ND - DigiKey
Thief River Falls, MN, United States
160mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder

160mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder

Buy Now Datasheet
Fuses - 0154.160DR - 807608-0154.160DR - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0154.160DR
807608-0154.160DR
Fuses - 0154.160DR 807608-0154.160DR
Manufacturer: Littelfuse Inc. Win Source Part Number: 807608-0154.160DR Packaging: Reel Mounting Style: Holder, Surface Mount Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125V Voltage Rating - DC: 125V Response Time: Fast Blow Melting I2t: 0.0048 Approvals: UL DC Cold Resistance: 1.2157 Ohms Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.383" L x 0.198" W x 0.150" H (9.73mm x 5.03mm x 3.81mm) Manufacturer Package: 2-SMD, Square End Block with Holder Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Current Rating (Amps): 160mA Breaking Capacity at Rated Voltage: 50A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 807608-0154.160DR
Packaging: Reel
Mounting Style: Holder, Surface Mount
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Response Time: Fast Blow
Melting I2t: 0.0048
Approvals: UL
DC Cold Resistance: 1.2157 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.383" L x 0.198" W x 0.150" H (9.73mm x 5.03mm x 3.81mm)
Manufacturer Package: 2-SMD, Square End Block with Holder
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 160mA
Breaking Capacity at Rated Voltage: 50A

Buy Now
Singapore, Singapore
SMD 0.16A Circuit Protection Fuse
139-0154.160DR
SMD 0.16A Circuit Protection Fuse 139-0154.160DR
Fuse Chip Very Fast Acting 0.16A SMD Solder Pad 9.73 X 5.03 X 3.81mm T/R CSA/PSE/UL Product overview: 0154.160DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.16A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.16A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0154.160DR can be used for catalog matching and distributor lookup.

Fuse Chip Very Fast Acting 0.16A SMD Solder Pad 9.73 X 5.03 X 3.81mm T/R CSA/PSE/UL Product overview: 0154.160DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.16A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.16A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0154.160DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 0154.160DR
FUSE BRD MT 160MA 125VAC/VDC SMD

FUSE BRD MT 160MA 125VAC/VDC SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number F11937TR-ND 807608-0154.160DR 139-0154.160DR 0154.160DR
Product Name Fuses Fuses - 0154.160DR SMD 0.16A Circuit Protection Fuse Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Holder, Surface Mount
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 4700282 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 250 volts
Rated Current 1.5 amps
View Details
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details
Fuses - 002625211 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 4 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers