Littelfuse, Inc. Fuses 0213005.MXBP

Description
5A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
5A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0213005.MXBP-ND - DigiKey
Thief River Falls, MN, United States
5A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

5A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Fuses - 0213005.MXBP - 1000032-0213005.MXBP - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0213005.MXBP
1000032-0213005.MXBP
Fuses - 0213005.MXBP 1000032-0213005.MXBP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1000032-0213005.MXBP Packaging: Bulk Current Rating: 5A Fuse Type: Cartridge, Glass Voltage Rating - AC: 250V Response Time: Slow Breaking Capacity @ Rated Voltage: 50A Approvals: BSI, CCC, CE, CSA, PSE, SEMKO, UR, VDE Mounting: Clip / Holder Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C Nominal Melting - I2t: 314 Nominal Cold Resistance: 0.0116 Ohm Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000032-0213005.MXBP
Packaging: Bulk
Current Rating: 5A
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250V
Response Time: Slow
Breaking Capacity @ Rated Voltage: 50A
Approvals: BSI, CCC, CE, CSA, PSE, SEMKO, UR, VDE
Mounting: Clip / Holder
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C
Nominal Melting - I2t: 314
Nominal Cold Resistance: 0.0116 Ohm
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Circuit Protection Fuse
139-0213005.MXBP
Circuit Protection Fuse 139-0213005.MXBP
5x20 MM, TIME-LAG SLO-BLO FUSE Product overview: 0213005.MXBP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0213005.MXBP can be used for catalog matching and distributor lookup.

5x20 MM, TIME-LAG SLO-BLO FUSE Product overview: 0213005.MXBP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0213005.MXBP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 0213005.MXBP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0213005.MXBP
Circuit Protection - Fuses 0213005.MXBP
FUSE GLASS 5A 250VAC 5X20MM

FUSE GLASS 5A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 0213005.MXBP-ND 1000032-0213005.MXBP 139-0213005.MXBP 0213005.MXBP
Product Name Fuses Fuses - 0213005.MXBP Circuit Protection Fuse Circuit Protection - Fuses
Fuse Type Miniature
Approvals / Standards CSA; BSI; VDE; SEMKO RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 50 amps 50 amps 50 amps
Unlock Full Specs
to access all available technical data