Littelfuse, Inc. Fuses 0157.250DR

Description
250mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip
Request a Quote Datasheet
Description
250mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2959TR-ND - DigiKey
Thief River Falls, MN, United States
250mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip

250mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip

Buy Now Datasheet
Fuses - F2959CT-ND - DigiKey
Thief River Falls, MN, United States
250mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip

250mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip

Buy Now Datasheet
Fuses - F2959DKR-ND - DigiKey
Thief River Falls, MN, United States
250mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip

250mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip

Buy Now Datasheet
Singapore, Singapore
0.25A 125V Circuit Protection Fuse
139-0157.250DR
0.25A 125V Circuit Protection Fuse 139-0157.250DR
Fuse Chip Very Fast Acting 0.25A 125V Holder Clip 6.5 X 3.7 X 3.9mm Ceramic T/R PSE/cULus Product overview: 0157.250DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.25A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0157.250DR can be used for catalog matching and distributor lookup.

Fuse Chip Very Fast Acting 0.25A 125V Holder Clip 6.5 X 3.7 X 3.9mm Ceramic T/R PSE/cULus Product overview: 0157.250DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.25A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0157.250DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 0157.250DR - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0157.250DR
Circuit Protection - Fuses 0157.250DR
FUSE BRD MT 250MA 125VAC/VDC SMD

FUSE BRD MT 250MA 125VAC/VDC SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number F2959TR-ND 139-0157.250DR 0157.250DR
Product Name Fuses 0.25A 125V Circuit Protection Fuse Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Holder
Approvals / Standards UL
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
International Fuse Time Lag 3.15A - 81412541 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
GigaFuse - GFP Series - Sensata Technologies
Sensata Technologies
Specs
Rated Voltage 1000 volts
Rated Current 400 amps
View Details
Fuses - 486-2508-ND - DigiKey
SCHURTER Inc
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 1500 amps
View Details