Littelfuse, Inc. SMD 2A 250V Circuit Protection Fuse 0202002.HXG

Description
Fuse Subminiature Slow Blow Acting 2A 250V SMD Gull Wing 10.16 X 6.35 X 4.19mm Thermoplastic Bulk CSA/UL Product overview: 0202002.HXG from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0202002.HXG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Subminiature Slow Blow Acting 2A 250V SMD Gull Wing 10.16 X 6.35 X 4.19mm Thermoplastic Bulk CSA/UL Product overview: 0202002.HXG from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0202002.HXG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2A 250V Circuit Protection Fuse
139-0202002.HXG
SMD 2A 250V Circuit Protection Fuse 139-0202002.HXG
Fuse Subminiature Slow Blow Acting 2A 250V SMD Gull Wing 10.16 X 6.35 X 4.19mm Thermoplastic Bulk CSA/UL Product overview: 0202002.HXG from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0202002.HXG can be used for catalog matching and distributor lookup.

Fuse Subminiature Slow Blow Acting 2A 250V SMD Gull Wing 10.16 X 6.35 X 4.19mm Thermoplastic Bulk CSA/UL Product overview: 0202002.HXG from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0202002.HXG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0202002.HXG - 1120484-0202002.HXG - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0202002.HXG
1120484-0202002.HXG
Fuses - 0202002.HXG 1120484-0202002.HXG
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120484-0202002.HXG Series: FLAT-PAK 202 Packaging: Bulk Operating Temperature Range: -55°C ~ 125°C Package: 2-SMD, Gull Wing Current Rating: 2A Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250V Response Time: Fast Breaking Capacity @ Rated Voltage: 50A Melting I2t: 1.07 Approvals: CSA, UL Mounting: SMD Size: 0.372" L x 0.250" W x 0.165" H (9.45mm x 6.35mm x 4.19mm) Resistance: 0.0469 Ohm Family Name: 202 Categories: Circuit Protection Manufacturer Homepage: www.littelfuse.com Alternative Parts (Cross-Reference): 0202002.URG; Introduction Date: March 20, 2004 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2022 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120484-0202002.HXG
Series: FLAT-PAK 202
Packaging: Bulk
Operating Temperature Range: -55°C ~ 125°C
Package: 2-SMD, Gull Wing
Current Rating: 2A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 1.07
Approvals: CSA, UL
Mounting: SMD
Size: 0.372" L x 0.250" W x 0.165" H (9.45mm x 6.35mm x 4.19mm)
Resistance: 0.0469 Ohm
Family Name: 202
Categories: Circuit Protection
Manufacturer Homepage: www.littelfuse.com
Alternative Parts (Cross-Reference): 0202002.URG;
Introduction Date: March 20, 2004
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fuses - 0202002.HXG-ND - DigiKey
Thief River Falls, MN, United States
2A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Gull Wing

2A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Gull Wing

Buy Now Datasheet
Circuit Protection - Fuses 0202002.HXG
FUSE BOARD MOUNT 2A 250VAC 2SMD

FUSE BOARD MOUNT 2A 250VAC 2SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-0202002.HXG 1120484-0202002.HXG 0202002.HXG-ND 0202002.HXG
Product Name SMD 2A 250V Circuit Protection Fuse Fuses - 0202002.HXG Fuses Circuit Protection - Fuses
Rated Voltage 250 volts 250 volts 250 volts
Rated Current 2 amps 2 amps 2 amps
Mounting SMD Solderable (Surface Mount Technology)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection Fuse - 139-CCF1N2TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
5 suppliers
Fuse - 21737666 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuses - 002625210 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 2 amps
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details