10A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip
10A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip
10A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip
10A 125V Fast-Acting Ceramic SMD Fuse, 6.5x2.69x3.7mm Product overview: 0157010.DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 10A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0157010.DR can be used for catalog matching and distributor lookup.
Win Source Part Number: 987838-0157010.DR
Category: Circuit Protection>Fuses
Series: NANO²® 157
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 35A AC, 50A DC
Melting I2t: 26.46
DC Cold Resistance: 0.0058 Ohms
Standard Package: 1,500
Mounting Type: Holder, Surface Mount
Package / Case: 2-SMD, Square End Block with Clip
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.256" L x 0.146" W x 0.154" H (6.50mm x 3.70mm x 3.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10 A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: 0157010DR,F2973TR,F2
Approval Agency: cULus, PSE
FUSE BRD MNT 10A 125VAC/VDC 2SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | F2973CT-ND | 139-0157010.DR | 987838-0157010.DR | 0157010.DR |
| Product Name | Fuses | SMD 10A 125V Circuit Protection Fuse | Circuit Protection - Fuses | Circuit Protection - Fuses |
| Fuse Type | PC Board | |||
| Mounting | Solderable (Surface Mount Technology) | Holder, Surface Mount | ||
| Approvals / Standards | UL | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |