Littelfuse, Inc. Fuses 0208007.DRT1P

Description
7A 350V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm (Axial)
Request a Quote Datasheet
Description
7A 350V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0208007.DRT1P-ND - DigiKey
Thief River Falls, MN, United States
7A 350V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm (Axial)

7A 350V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm (Axial)

Buy Now Datasheet
Circuit Protection - Fuses - 0208007.DRT1P - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0208007.DRT1P
Circuit Protection - Fuses 0208007.DRT1P
FUSE GLASS 7A 350VAC 2AG

FUSE GLASS 7A 350VAC 2AG

Supplier's Site
Cartridge Fuse, Fast Acting, 7A, 350V; Blow Characteristic Littelfuse - 01P8911 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 7A, 350V; Blow Characteristic Littelfuse
01P8911
Cartridge Fuse, Fast Acting, 7A, 350V; Blow Characteristic Littelfuse 01P8911
CARTRIDGE FUSE, FAST ACTING, 7A, 350V; Blow Characteristic:Fast Acting; Fuse Current:7A; Voltage Rating VAC:350V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:208 Series; Fuse Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 7A, 350V; Blow Characteristic:Fast Acting; Fuse Current:7A; Voltage Rating VAC:350V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:208 Series; Fuse Body Material:Glass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0208007.DRT1P-ND 0208007.DRT1P 01P8911
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 7A, 350V; Blow Characteristic Littelfuse
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps
Rated Voltage 350 volts 350 volts
Rated Current 7 amps 7 amps
Unlock Full Specs
to access all available technical data

Similar Products

10A 250V Circuit Protection Fuse - 139-0001.2514 - ERSAELECTRONICS PTE. LTD.
Specs
Fuse Material Ceramic
Approvals / Standards RoHS
Rated Voltage 150 volts
View Details
3 suppliers
Fuses - 002211003 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 6 amps
View Details