Win Source Part Number: 1361429-0160002.MR
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: NANO²® 160
Package: Tape & Reel
Product Status: Active
Package / Case: 2-SMD, Square End Block with Clip
Mounting Type: Requires Holder, Surface Mount
HTSUS: 8536.10.0040
Size / Dimension: 0.429" L x 0.189" W x 0.189" H (10.90mm x 4.80mm x 4.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 2 A
Voltage Rating - AC: 250 V
Fuse Type: Board Mount (Cartridge Style Excluded)
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I²t: 18.5
Approval Agency: cULus
DC Cold Resistance: 0.0511 Ohms
2A 250VAC PTC Resettable Fuse, Time Delay, SMD Product overview: 0160002.MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0160002.MR can be used for catalog matching and distributor lookup.
2A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip
2A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip
2A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip
FUSE BOARD MOUNT 2A 250VAC 2SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1361429-0160002.MR | 139-0160002.MR | F3562CT-ND | 0160002.MR |
| Product Name | Circuit Protection - Fuses | SMD 2A Circuit Protection Fuse | Fuses | Circuit Protection - Fuses |
| Mounting | Requires Holder, Surface Mount | Solderable (Surface Mount Technology) | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Rated Voltage | 250 volts | 250 volts | 250 volts | |
| Rated Current | 2 amps | 2 amps | 2 amps |