Littelfuse, Inc. 1A 250V Circuit Protection Fuse 0213001.MRET1P

Description
Fuse Miniature Slow Blow Acting 1A 250V Axial 5 X 20mm Glass T/R CCC/CE/CSA/PSE Product overview: 0213001.MRET1P from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0213001.MRET1P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Miniature Slow Blow Acting 1A 250V Axial 5 X 20mm Glass T/R CCC/CE/CSA/PSE Product overview: 0213001.MRET1P from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0213001.MRET1P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A 250V Circuit Protection Fuse
139-0213001.MRET1P
1A 250V Circuit Protection Fuse 139-0213001.MRET1P
Fuse Miniature Slow Blow Acting 1A 250V Axial 5 X 20mm Glass T/R CCC/CE/CSA/PSE Product overview: 0213001.MRET1P from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0213001.MRET1P can be used for catalog matching and distributor lookup.

Fuse Miniature Slow Blow Acting 1A 250V Axial 5 X 20mm Glass T/R CCC/CE/CSA/PSE Product overview: 0213001.MRET1P from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0213001.MRET1P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 18-0213001.MRET1PTR-ND - DigiKey
Thief River Falls, MN, United States
1A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

1A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Fuses - 18-0213001.MRET1PCT-ND - DigiKey
Thief River Falls, MN, United States
1A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

1A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Circuit Protection - Fuses - 0213001.MRET1P - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0213001.MRET1P
Circuit Protection - Fuses 0213001.MRET1P
FUSE GLASS 1A 250VAC 5X20MM

FUSE GLASS 1A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 139-0213001.MRET1P 18-0213001.MRET1PTR-ND 0213001.MRET1P
Product Name 1A 250V Circuit Protection Fuse Fuses Circuit Protection - Fuses
Approvals / Standards RoHS CSA; BSI; VDE; SEMKO
Rated Voltage 250 volts 250 volts
Rated Current 1 amps 1 amps
Fuse Type Miniature
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 486-2757-ND - DigiKey
SCHURTER Inc
Specs
Mounting Through Hole
Operating Temperature -25 to 85 C (-13 to 185 F)
Rated Breaking Capacity 100 amps
View Details
2 suppliers