Win Source Part Number: 1118100-0213001.MXEP
Category: Circuit Protection>Fuses
Series: 213
Package: Bulk
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 35A
Melting I2t: 19.2
DC Cold Resistance: 0.1165 Ohms
Standard Package: 1,000
Mounting Type: Through Hole
Package / Case: 5mm x 20mm (Axial)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.228" Dia x 0.886" L (5.80mm x 22.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
Current Rating (Amps): 1 A
HTSUS: 8536.10.0020
Mfr: Littelfuse Inc.
Other Names: -0213001.MXEP,021300
Approval Agency: BSI, CCC, CE, CSA, PSE, SEMKO, UR, VDE
1A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Fuse Miniature Slow Blow Acting 1A 250V Axial 5 X 20mm Glass Bulk BSI/CCC/CE/CSA/PSE/S
CARTRIDGE FUSE, TIME DELAY, 1A, 250V; Blow Characteristic:Time Delay; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:213 Series; Breaking Capacity Current AC:35A RoHS Compliant: Yes
FUSE GLASS 1A 250VAC 5X20MM
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1118100-0213001.MXEP | 0213001.MXEP-ND | 139-0213001.MXEP | 26K7592 | 0213001.MXEP |
| Product Name | Circuit Protection - Fuses | Fuses | 1A 250V Circuit Protection Fuse | Cartridge Fuse, Time Delay, 1A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Mounting | Through Hole | Through Hole | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | |
| Rated Current | 1 amps | 1 amps | 1 amps | 1 amps |