Littelfuse, Inc. Through-Hole 250V 15A Circuit Protection Fuse 01020071Z

Description
250V 15A Fuse Clip, Brass, Tin, PCB Mount, Through Hole Product overview: 01020071Z from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 250V, 15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 250V, 15A, Circuit Protection Fuse, Fuseholders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 140-01020071Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
250V 15A Fuse Clip, Brass, Tin, PCB Mount, Through Hole Product overview: 01020071Z from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 250V, 15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 250V, 15A, Circuit Protection Fuse, Fuseholders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 140-01020071Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 250V 15A Circuit Protection Fuse
140-01020071Z
Through-Hole 250V 15A Circuit Protection Fuse 140-01020071Z
250V 15A Fuse Clip, Brass, Tin, PCB Mount, Through Hole Product overview: 01020071Z from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 250V, 15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 250V, 15A, Circuit Protection Fuse, Fuseholders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 140-01020071Z can be used for catalog matching and distributor lookup.

250V 15A Fuse Clip, Brass, Tin, PCB Mount, Through Hole Product overview: 01020071Z from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 250V, 15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 250V, 15A, Circuit Protection Fuse, Fuseholders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 140-01020071Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 140-01020071Z
Product Name Through-Hole 250V 15A Circuit Protection Fuse
Fuse Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 002312401 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 2 amps
View Details
Power Fuses DC Fuses - VD series - VD2400VDC -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 2400 volts
Rated Current 800 amps
View Details
SMD 1.25A 24V Circuit Protection Fuse - 139-CCP2B25TTE - ERSAELECTRONICS PTE. LTD.
Specs
Mounting SMD (SMT)
Approvals / Standards RoHS
Rated Current 1.25 amps
View Details
2 suppliers