Littelfuse, Inc. SMD 0.75A 125V Circuit Protection Fuse 0157.750DRT

Description
Fuse Chip Slow Blow Acting 0.75A 125V SMD Solder Pad 6.5 X 3.7 X 3.9mm Ceramic T/R UL Product overview: 0157.750DRT from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.75A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0157.750DRT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Chip Slow Blow Acting 0.75A 125V SMD Solder Pad 6.5 X 3.7 X 3.9mm Ceramic T/R UL Product overview: 0157.750DRT from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.75A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0157.750DRT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.75A 125V Circuit Protection Fuse
139-0157.750DRT
SMD 0.75A 125V Circuit Protection Fuse 139-0157.750DRT
Fuse Chip Slow Blow Acting 0.75A 125V SMD Solder Pad 6.5 X 3.7 X 3.9mm Ceramic T/R UL Product overview: 0157.750DRT from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.75A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0157.750DRT can be used for catalog matching and distributor lookup.

Fuse Chip Slow Blow Acting 0.75A 125V SMD Solder Pad 6.5 X 3.7 X 3.9mm Ceramic T/R UL Product overview: 0157.750DRT from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.75A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0157.750DRT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F2976TR-ND - DigiKey
Thief River Falls, MN, United States
750mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip

750mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip

Buy Now Datasheet
Fuses - F2976CT-ND - DigiKey
Thief River Falls, MN, United States
750mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip

750mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip

Buy Now Datasheet
Fuses - F2976DKR-ND - DigiKey
Thief River Falls, MN, United States
750mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip

750mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip

Buy Now Datasheet
Circuit Protection - Fuses - 987835-0157.750DRT - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
987835-0157.750DRT
Circuit Protection - Fuses 987835-0157.750DRT
Win Source Part Number: 987835-0157.750DRT Category: Circuit Protection>Fuses Series: NANO²® 157T Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 0.904 DC Cold Resistance: 0.3602 Ohms Standard Package: 1,500 Mounting Type: Holder, Surface Mount Package / Case: 2-SMD, Square End Block with Clip Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.256" L x 0.146" W x 0.154" H (6.50mm x 3.70mm x 3.90mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 750 mA HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: F2976DKR,-0157.750DR T,0157.750T,0157750D RT,F2976TR,F2976CT Approval Agency: cULus

Win Source Part Number: 987835-0157.750DRT
Category: Circuit Protection>Fuses
Series: NANO²® 157T
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 0.904
DC Cold Resistance: 0.3602 Ohms
Standard Package: 1,500
Mounting Type: Holder, Surface Mount
Package / Case: 2-SMD, Square End Block with Clip
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.256" L x 0.146" W x 0.154" H (6.50mm x 3.70mm x 3.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 750 mA
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: F2976DKR,-0157.750DRT,0157.750T,0157750DRT,F2976TR,F2976CT
Approval Agency: cULus

Buy Now Datasheet
Circuit Protection - Fuses 0157.750DRT
FUSE BRD MT 750MA 125VAC/VDC SMD

FUSE BRD MT 750MA 125VAC/VDC SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-0157.750DRT F2976TR-ND 987835-0157.750DRT 0157.750DRT
Product Name SMD 0.75A 125V Circuit Protection Fuse Fuses Circuit Protection - Fuses Circuit Protection - Fuses
Approvals / Standards RoHS UL
Rated Voltage 125 volts 125 volts 125 volts
Rated Current 0.7500 amps 0.7500 amps 0.7500 amps
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses High Voltage Fuses - Motor protection fuse(DIN) -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 12000 volts
Rated Current 450 amps
View Details
Fuses - 2019-CCF1N12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
GigaFuse - GFP Series - Sensata Technologies
Sensata Technologies
Specs
Rated Voltage 1000 volts
Rated Current 400 amps
View Details