1A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Win Source Part Number: 1361304-0213001.MXP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: 213
Package: Bulk
Product Status: Active
Package / Case: 5mm x 20mm
Mounting Type: Requires Holder
HTSUS: 8536.10.0020
Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 1 A
Voltage Rating - AC: 250 V
Fuse Type: Cartridge, Glass
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 35A
Melting I²t: 19.2
Approval Agency: BSI, CCC, CE, CSA, PSE, SEMKO, UR, VDE
DC Cold Resistance: 0.1165 Ohms
Littelfuse 0213001.MXP Cartridge Fuse
1A Time Lag Fuse, 250VAC/VDC, Glass, 5x20mm, Through Hole Product overview: 0213001.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0213001.MXP can be used for catalog matching and distributor lookup.
FUSE GLASS 1A 250VAC 5X20MM
Glass Tube Fuse 1A D5xL20mm Fuses ROHS
CARTRIDGE FUSE, TIME DELAY, 1A, 250V; Blow Characteristic:Time Delay; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:213 Series; Breaking Capacity Current AC:35A RoHS Compliant: Yes
CARTRIDGE FUSE, TIME DELAY, 1A, 250V; Blow Characteristic:Slow Blow; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:213 Series; Breaking Capacity Current AC:35A; RoHS Compliant: Yes
| DigiKey | Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F3084-ND | 1361304-0213001.MXP | 5412931A | 139-0213001.MXP | 0213001.MXP | 0213001.MXP | 33P4236 | 98K4384 |
| Product Name | Fuses | Circuit Protection - Fuses | Cartridge Fuses | Through-Hole 1A Circuit Protection Fuse | Circuit Protection - Fuses | TVS/Fuse/Board Level Protection >> Fuses | Cartridge Fuse, Time Delay, 1A, 250V; Blow Characteristic Littelfuse | Cartridge Fuse, Time Delay, 1A, 250V; Blow Characteristic Littelfuse |
| Fuse Type | Miniature | |||||||
| Approvals / Standards | CSA; BSI; VDE; SEMKO | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||||
| Rated Breaking Capacity | 35 amps | 35 amps | 35 amps | 35 amps | 35 amps | |||
| Mounting | Requires Holder |