Littelfuse, Inc. Cartridge Fuses 021301.6MXP

Description
Littelfuse 021301.6MXP Cartridge Fuse
Request a Quote Datasheet
Description
Littelfuse 021301.6MXP Cartridge Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuses - 5412947 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
5412947
Cartridge Fuses 5412947
Littelfuse 021301.6MXP Cartridge Fuse

Littelfuse 021301.6MXP Cartridge Fuse

Supplier's Site
Cartridge Fuses - 5412947A - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
5412947A
Cartridge Fuses 5412947A
Littelfuse 021301.6MXP Cartridge Fuse

Littelfuse 021301.6MXP Cartridge Fuse

Supplier's Site
Singapore, Singapore
1.6A Circuit Protection Fuse
139-021301.6MXP
1.6A Circuit Protection Fuse 139-021301.6MXP
1.6A Time Lag Fuse, 250VAC/VDC, 5x20mm, Glass Body Product overview: 021301.6MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.6A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-021301.6MXP can be used for catalog matching and distributor lookup.

1.6A Time Lag Fuse, 250VAC/VDC, 5x20mm, Glass Body Product overview: 021301.6MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.6A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-021301.6MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F3308-ND - DigiKey
Thief River Falls, MN, United States
1.6A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

1.6A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Circuit Protection - Fuses - 1361332-021301.6MXP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361332-021301.6MXP
Circuit Protection - Fuses 1361332-021301.6MXP
Win Source Part Number: 1361332-021301.6MXP Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: 213 Package: Bulk Product Status: Active Package / Case: 5mm x 20mm Mounting Type: Requires Holder HTSUS: 8536.10.0020 Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 1.6 A Voltage Rating - AC: 250 V Fuse Type: Cartridge, Glass Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 35A Melting I²t: 44.2 Approval Agency: BSI, CCC, CE, CSA, PSE, SEMKO, UR, VDE DC Cold Resistance: 0.0551 Ohms

Win Source Part Number: 1361332-021301.6MXP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 31 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: 213
Package: Bulk
Product Status: Active
Package / Case: 5mm x 20mm
Mounting Type: Requires Holder
HTSUS: 8536.10.0020
Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 1.6 A
Voltage Rating - AC: 250 V
Fuse Type: Cartridge, Glass
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 35A
Melting I²t: 44.2
Approval Agency: BSI, CCC, CE, CSA, PSE, SEMKO, UR, VDE
DC Cold Resistance: 0.0551 Ohms

Buy Now Datasheet
Circuit Protection - Fuses 021301.6MXP
FUSE GLASS 1.6A 250VAC 5X20MM

FUSE GLASS 1.6A 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Time Delay, 1.6A, 250V; Blow Characteristic Littelfuse - 33P4237 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 1.6A, 250V; Blow Characteristic Littelfuse
33P4237
Cartridge Fuse, Time Delay, 1.6A, 250V; Blow Characteristic Littelfuse 33P4237
CARTRIDGE FUSE, TIME DELAY, 1.6A, 250V; Blow Characteristic:Time Delay; Fuse Current:1.6A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:213 Series; Cartridge Fuse Material:GlassRoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 1.6A, 250V; Blow Characteristic:Time Delay; Fuse Current:1.6A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:213 Series; Cartridge Fuse Material:GlassRoHS Compliant: Yes

Supplier's Site
Cartridge Fuse, Time Delay, 1.6A, 250V; Blow Characteristic Littelfuse - 79K1833 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 1.6A, 250V; Blow Characteristic Littelfuse
79K1833
Cartridge Fuse, Time Delay, 1.6A, 250V; Blow Characteristic Littelfuse 79K1833
CARTRIDGE FUSE, TIME DELAY, 1.6A, 250V; Blow Characteristic:Slow Blow; Fuse Current:1.6A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:213 Series; Breaking Capacity Current RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 1.6A, 250V; Blow Characteristic:Slow Blow; Fuse Current:1.6A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:213 Series; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 5412947 139-021301.6MXP F3308-ND 1361332-021301.6MXP 021301.6MXP 33P4237 79K1833
Product Name Cartridge Fuses 1.6A Circuit Protection Fuse Fuses Circuit Protection - Fuses Circuit Protection - Fuses Cartridge Fuse, Time Delay, 1.6A, 250V; Blow Characteristic Littelfuse Cartridge Fuse, Time Delay, 1.6A, 250V; Blow Characteristic Littelfuse
Fuse Material Glass; Glass Glass
Approvals / Standards RoHS RoHS CSA; BSI; VDE; SEMKO RoHS
Rated Voltage 250 volts 250 volts 250 volts 250 volts 250 volts
Rated Current 1.6 amps 1.6 amps 1.6 amps 1.6 amps 1.6 amps
Fuse Type Miniature
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 15 amps
View Details
Fuses - TF16SN1.25TTD - 1118402-TF16SN1.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 1.25 amps
View Details
2 suppliers