Littelfuse, Inc. Fuses 0208001.MXEP

Description
1A 350V AC DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)
Request a Quote Datasheet
Description
1A 350V AC DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4581-ND - DigiKey
Thief River Falls, MN, United States
1A 350V AC DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)

1A 350V AC DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)

Buy Now Datasheet
Circuit Protection - Fuses - 0208001.MXEP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0208001.MXEP
Circuit Protection - Fuses 0208001.MXEP
FUSE GLASS 1A 350VAC 2AG

FUSE GLASS 1A 350VAC 2AG

Supplier's Site
Cartridge Fuse, Fast Acting, 1A, 350V; Blow Characteristic Littelfuse - 01P8894 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 1A, 350V; Blow Characteristic Littelfuse
01P8894
Cartridge Fuse, Fast Acting, 1A, 350V; Blow Characteristic Littelfuse 01P8894
CARTRIDGE FUSE, FAST ACTING, 1A, 350V; Blow Characteristic:Fast Acting; Fuse Current:1A; Voltage Rating VAC:350V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:208 Series; Fuse Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 1A, 350V; Blow Characteristic:Fast Acting; Fuse Current:1A; Voltage Rating VAC:350V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:208 Series; Fuse Body Material:Glass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F4581-ND 0208001.MXEP 01P8894
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 1A, 350V; Blow Characteristic Littelfuse
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps
Rated Voltage 350 volts 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Time Delay 20A - 813MDA-20 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
SMD 1.25A 32V Circuit Protection Fuse - 139-TF16SN1.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Approvals / Standards RoHS
Rated Voltage 32 volts
Rated Current 1.25 amps
View Details
2 suppliers