Littelfuse, Inc. SMD 750mA 125V Circuit Protection Fuse 0154.750DR

Description
PTC Resettable Fuse, 750mA, 125V, SMD, UL Product overview: 0154.750DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750mA, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 750mA, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0154.750DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse, 750mA, 125V, SMD, UL Product overview: 0154.750DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750mA, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 750mA, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0154.750DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 750mA 125V Circuit Protection Fuse
139-0154.750DR
SMD 750mA 125V Circuit Protection Fuse 139-0154.750DR
PTC Resettable Fuse, 750mA, 125V, SMD, UL Product overview: 0154.750DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750mA, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 750mA, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0154.750DR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 750mA, 125V, SMD, UL Product overview: 0154.750DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750mA, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 750mA, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0154.750DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Non Resettable Fuses - 7382885 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
7382885
Non Resettable Fuses 7382885
Fuse SMD OMNI-BLOK FF 0.75A

Fuse SMD OMNI-BLOK FF 0.75A

Supplier's Site
Non Resettable Fuses - 7382885P - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
7382885P
Non Resettable Fuses 7382885P
Fuse SMD OMNI-BLOK FF 0.75A

Fuse SMD OMNI-BLOK FF 0.75A

Supplier's Site
Fuses - 0154.750DR - 805170-0154.750DR - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0154.750DR
805170-0154.750DR
Fuses - 0154.750DR 805170-0154.750DR
Manufacturer: Littelfuse Inc. Win Source Part Number: 805170-0154.750DR Packaging: Reel Mounting Style: Holder, Surface Mount Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125V Voltage Rating - DC: 125V Response Time: Fast Blow Melting I2t: 0.185 Approvals: UL DC Cold Resistance: 0.245 Ohms Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.383" L x 0.198" W x 0.150" H (9.73mm x 5.03mm x 3.81mm) Manufacturer Package: 2-SMD, Square End Block with Holder Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Current Rating (Amps): 750mA Breaking Capacity at Rated Voltage: 50A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 805170-0154.750DR
Packaging: Reel
Mounting Style: Holder, Surface Mount
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Response Time: Fast Blow
Melting I2t: 0.185
Approvals: UL
DC Cold Resistance: 0.245 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.383" L x 0.198" W x 0.150" H (9.73mm x 5.03mm x 3.81mm)
Manufacturer Package: 2-SMD, Square End Block with Holder
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 750mA
Breaking Capacity at Rated Voltage: 50A

Buy Now Datasheet
Fuses - F1221TR-ND - DigiKey
Thief River Falls, MN, United States
750mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder

750mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder

Buy Now Datasheet
Fuses - F1221DKR-ND - DigiKey
Thief River Falls, MN, United States
750mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder

750mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder

Buy Now Datasheet
Fuses - F1221CT-ND - DigiKey
Thief River Falls, MN, United States
750mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder

750mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder

Buy Now Datasheet
Circuit Protection - Fuses 0154.750DR
FUSE BRD MT 750MA 125VAC/VDC SMD

FUSE BRD MT 750MA 125VAC/VDC SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 139-0154.750DR 7382885 7382885P 805170-0154.750DR F1221TR-ND 0154.750DR
Product Name SMD 750mA 125V Circuit Protection Fuse Non Resettable Fuses Non Resettable Fuses Fuses - 0154.750DR Fuses Circuit Protection - Fuses
Fuse Material Ceramic, Thermoplastic
Approvals / Standards RoHS RoHS RoHS UL
Rated Voltage 125 volts 125 volts 125 volts 125 volts 125 volts
Rated Current 0.7500 amps 0.7500 amps 0.7500 amps 0.7500 amps
Features Resettable Resettable
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8413DKR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Solar PV Fuses - PV XL3 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 1500 volts
Rated Current 250 amps
View Details