Littelfuse, Inc. Fuses 0208010.MXP

Description
10A 350V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet
Description
10A 350V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0208010.MXP-ND - DigiKey
Thief River Falls, MN, United States
10A 350V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

10A 350V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 10A, 350V; Blow Characteristic Littelfuse - 01P8922 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 10A, 350V; Blow Characteristic Littelfuse
01P8922
Cartridge Fuse, Fast Acting, 10A, 350V; Blow Characteristic Littelfuse 01P8922
CARTRIDGE FUSE, FAST ACTING, 10A, 350V; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VAC:350V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:208 Series; Fuse Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 10A, 350V; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VAC:350V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:208 Series; Fuse Body Material:Glass RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0208010.MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0208010.MXP
Circuit Protection - Fuses 0208010.MXP
FUSE GLASS 10A 350VAC 2AG

FUSE GLASS 10A 350VAC 2AG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0208010.MXP-ND 01P8922 0208010.MXP
Product Name Fuses Cartridge Fuse, Fast Acting, 10A, 350V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps
Fuse Material Glass; Glass
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data