Littelfuse, Inc. Fuses 0208005.MXP

Description
5A 350V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet
Description
5A 350V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4589-ND - DigiKey
Thief River Falls, MN, United States
5A 350V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

5A 350V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

Buy Now Datasheet
Circuit Protection - Fuses - 0208005.MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0208005.MXP
Circuit Protection - Fuses 0208005.MXP
FUSE GLASS 5A 350VAC 2AG

FUSE GLASS 5A 350VAC 2AG

Supplier's Site
Cartridge Fuse, Fast Acting, 5A, 350V; Blow Characteristic Littelfuse - 01P8907 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 5A, 350V; Blow Characteristic Littelfuse
01P8907
Cartridge Fuse, Fast Acting, 5A, 350V; Blow Characteristic Littelfuse 01P8907
CARTRIDGE FUSE, FAST ACTING, 5A, 350V; Blow Characteristic:Fast Acting; Fuse Current:5A; Voltage Rating VAC:350V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:208 Series; Cartridge Fuse Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 5A, 350V; Blow Characteristic:Fast Acting; Fuse Current:5A; Voltage Rating VAC:350V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:208 Series; Cartridge Fuse Material:Glass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F4589-ND 0208005.MXP 01P8907
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 5A, 350V; Blow Characteristic Littelfuse
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps
Rated Voltage 350 volts 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 4A - 81411561 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 004110430 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 200 amps
View Details
Solar PV Fuses - PV355 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 1000 volts
Rated Current 355 amps
View Details
Fuses - 2019-CCF1F5TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers