5A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
FUSE GLASS 5A 250VAC 5X20MM
CARTRIDGE FUSE, TIME DELAY, 5A, 250V; Blow Characteristic:Time Delay; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:213 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 0213005.MXEP-ND | 0213005.MXEP | 26K7598 |
| Product Name | Fuses | Circuit Protection - Fuses | Cartridge Fuse, Time Delay, 5A, 250V; Blow Characteristic Littelfuse |
| Fuse Type | Miniature | ||
| Mounting | Through Hole | ||
| Approvals / Standards | CSA; BSI; VDE; SEMKO | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |