Fuse Subminiature Fast Acting 1A 350V Holder Axial 5 X 15mm Glass T/R CE/PSE/cULus Product overview: 0208001.DRT1P from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 350V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 350V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0208001.DRT1P can be used for catalog matching and distributor lookup.
1A 350V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm (Axial)
1A 350V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm (Axial)
CARTRIDGE FUSE, FAST ACTING, 1A, 350V; Blow Characteristic:Fast Acting; Fuse Current:1A; Voltage Rating VAC:350V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:208 Series; Fuse Body Material:Glass RoHS Compliant: Yes
FUSE GLASS 1A 350VAC 2AG
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0208001.DRT1P | 18-0208001.DRT1PCT-ND | 01P8893 | 0208001.DRT1P |
| Product Name | 1A 350V Circuit Protection Fuse | Fuses | Cartridge Fuse, Fast Acting, 1A, 350V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | RoHS | ||
| Rated Voltage | 350 volts | 350 volts | 350 volts | |
| Rated Current | 1 amps | 1 amps | 1 amps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |